Welwyn Components, Ltd. Resistor, 6.2 Ohm, 500Mw, 0.01, Axial; Resistance Tt Electronics/welwyn MFR4-6R2FI

Description
RESISTOR, 6.2 OHM, 500mW, 0.01, AXIAL; Resistance:6.2ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, 6.2 OHM, 500mW, 0.01, AXIAL; Resistance:6.2ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6.2 Ohm, 500Mw, 0.01, Axial; Resistance Tt Electronics/welwyn - 97K4910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6.2 Ohm, 500Mw, 0.01, Axial; Resistance Tt Electronics/welwyn
97K4910
Resistor, 6.2 Ohm, 500Mw, 0.01, Axial; Resistance Tt Electronics/welwyn 97K4910
RESISTOR, 6.2 OHM, 500mW, 0.01, AXIAL; Resistance:6.2ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 6.2 OHM, 500mW, 0.01, AXIAL; Resistance:6.2ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4910
Product Name Resistor, 6.2 Ohm, 500Mw, 0.01, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 6.2 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details