Welwyn Components, Ltd. Metal Film Resistor, 5.6Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-5K6FI

Description
METAL FILM RESISTOR, 5.6KOHM, 500mW, 1%; Resistance:5.6kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 5.6KOHM, 500mW, 1%; Resistance:5.6kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 5.6Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4915 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.6Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4915
Metal Film Resistor, 5.6Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4915
METAL FILM RESISTOR, 5.6KOHM, 500mW, 1%; Resistance:5.6kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.6KOHM, 500mW, 1%; Resistance:5.6kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4915
Product Name Metal Film Resistor, 5.6Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 5600 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details