Welwyn Components, Ltd. Metal Film Resistor, 5.1Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-5K1FI

Description
METAL FILM RESISTOR, 5.1KOHM, 500mW, 1%; Resistance:5.1kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 5.1KOHM, 500mW, 1%; Resistance:5.1kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 5.1Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4914 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.1Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4914
Metal Film Resistor, 5.1Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4914
METAL FILM RESISTOR, 5.1KOHM, 500mW, 1%; Resistance:5.1kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.1KOHM, 500mW, 1%; Resistance:5.1kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4914
Product Name Metal Film Resistor, 5.1Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 5100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details