Welwyn Components, Ltd. Metal Film Resistor, 51 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-51RFI

Description
METAL FILM RESISTOR, 51 OHM, 500mW, 1%; Resistance:51ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 51 OHM, 500mW, 1%; Resistance:51ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 51 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 97K4902 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 51 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
97K4902
Metal Film Resistor, 51 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 97K4902
METAL FILM RESISTOR, 51 OHM, 500mW, 1%; Resistance:51ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes

METAL FILM RESISTOR, 51 OHM, 500mW, 1%; Resistance:51ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4902
Product Name Metal Film Resistor, 51 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details