Welwyn Components, Ltd. Metal Film Resistor, 4.7 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-4R7FI

Description
METAL FILM RESISTOR, 4.7 OHM, 500mW, 1%; Resistance:4.7ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 4.7 OHM, 500mW, 1%; Resistance:4.7ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 4.7 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 97K4892 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
97K4892
Metal Film Resistor, 4.7 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 97K4892
METAL FILM RESISTOR, 4.7 OHM, 500mW, 1%; Resistance:4.7ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7 OHM, 500mW, 1%; Resistance:4.7ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4892
Product Name Metal Film Resistor, 4.7 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 4.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details