Welwyn Components, Ltd. Metal Film Resistor, 4.7Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-4K7FI

Description
METAL FILM RESISTOR, 4.7KOHM, 500mW, 1%; Resistance:4.7kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 4.7KOHM, 500mW, 1%; Resistance:4.7kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 4.7Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4908 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4908
Metal Film Resistor, 4.7Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4908
METAL FILM RESISTOR, 4.7KOHM, 500mW, 1%; Resistance:4.7kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7KOHM, 500mW, 1%; Resistance:4.7kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4908
Product Name Metal Film Resistor, 4.7Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 4700 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details