Welwyn Components, Ltd. Metal Film Resistor, 470 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-470RFI

Description
METAL FILM RESISTOR, 470 OHM, 500mW, 1%; Resistance:470ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 470 OHM, 500mW, 1%; Resistance:470ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 470 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 97K4897 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
97K4897
Metal Film Resistor, 470 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 97K4897
METAL FILM RESISTOR, 470 OHM, 500mW, 1%; Resistance:470ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 470 OHM, 500mW, 1%; Resistance:470ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 470 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4913 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4913
Metal Film Resistor, 470 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4913
METAL FILM RESISTOR, 470 OHM, 500mW, 1%; Resistance:470ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 470 OHM, 500mW, 1%; Resistance:470ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97K4897 78R4913
Product Name Metal Film Resistor, 470 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn Metal Film Resistor, 470 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads Axial Leads
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers