Welwyn Components, Ltd. Metal Film Resistor,axial,3.9 Ohm,500 Mw; Resistance Tt Electronics/welwyn MFR4-3R9FI

Description
METAL FILM RESISTOR,AXIAL,3.9 OHM,500 mW; Resistance:3.9ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR,AXIAL,3.9 OHM,500 mW; Resistance:3.9ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor,axial,3.9 Ohm,500 Mw; Resistance Tt Electronics/welwyn - 97K4874 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,axial,3.9 Ohm,500 Mw; Resistance Tt Electronics/welwyn
97K4874
Metal Film Resistor,axial,3.9 Ohm,500 Mw; Resistance Tt Electronics/welwyn 97K4874
METAL FILM RESISTOR,AXIAL,3.9 OHM,500 mW; Resistance:3.9ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR,AXIAL,3.9 OHM,500 mW; Resistance:3.9ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4874
Product Name Metal Film Resistor,axial,3.9 Ohm,500 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 3.9 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers