Welwyn Components, Ltd. Metal Film Resistor,axial,3.3 Ohm,500 Mw; Resistance Tt Electronics/welwyn MFR4-3R3FI

Description
METAL FILM RESISTOR,AXIAL,3.3 OHM,500 mW; Resistance:3.3ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR,AXIAL,3.3 OHM,500 mW; Resistance:3.3ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor,axial,3.3 Ohm,500 Mw; Resistance Tt Electronics/welwyn - 97K4873 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,axial,3.3 Ohm,500 Mw; Resistance Tt Electronics/welwyn
97K4873
Metal Film Resistor,axial,3.3 Ohm,500 Mw; Resistance Tt Electronics/welwyn 97K4873
METAL FILM RESISTOR,AXIAL,3.3 OHM,500 mW; Resistance:3.3ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR,AXIAL,3.3 OHM,500 mW; Resistance:3.3ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4873
Product Name Metal Film Resistor,axial,3.3 Ohm,500 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 3.3 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers