Welwyn Components, Ltd. Metal Film Resistor, 390 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-390RFI

Description
METAL FILM RESISTOR, 390 OHM, 500mW, 1%; Resistance:390ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 390 OHM, 500mW, 1%; Resistance:390ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 390 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 97K4889 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 390 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
97K4889
Metal Film Resistor, 390 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 97K4889
METAL FILM RESISTOR, 390 OHM, 500mW, 1%; Resistance:390ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 390 OHM, 500mW, 1%; Resistance:390ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 390 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4907 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 390 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4907
Metal Film Resistor, 390 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4907
METAL FILM RESISTOR, 390 OHM, 500mW, 1%; Resistance:390ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 390 OHM, 500mW, 1%; Resistance:390ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97K4889 78R4907
Product Name Metal Film Resistor, 390 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn Metal Film Resistor, 390 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads Axial Leaded
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details