Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfr Series, 390 Kohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFR4-390KFI

Description
Through Hole Metal Film Resistor, MFR Series, 390 kohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Metal Film Resistor, MFR Series, 390 kohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor from the MFR Series has a resistance value of 390 kΩ and a power rating of 500 mW. It features a tolerance of 1% and can withstand a maximum voltage of 250 V. This resistor is designed with axial leads and is compliant with RoHS regulations, ensuring it is free from hazardous substances. The product is suitable for various applications requiring precise resistance values and stability. It meets professional grade standards as per BSCECC 40101-803 and 019, with a temperature coefficient down to 50 ppm/°C. The construction includes a thin film of metal alloy on a high purity ceramic core, providing durability and reliability in performance.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor from the MFR Series has a resistance value of 390 kΩ and a power rating of 500 mW. It features a tolerance of 1% and can withstand a maximum voltage of 250 V. This resistor is designed with axial leads and is compliant with RoHS regulations, ensuring it is free from hazardous substances. The product is suitable for various applications requiring precise resistance values and stability. It meets professional grade standards as per BSCECC 40101-803 and 019, with a temperature coefficient down to 50 ppm/°C. The construction includes a thin film of metal alloy on a high purity ceramic core, providing durability and reliability in performance.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfr Series, 390 Kohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K4888 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 390 Kohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K4888
Through Hole Metal Film Resistor, Mfr Series, 390 Kohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K4888
Through Hole Metal Film Resistor, MFR Series, 390 kohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 390 kohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4888
Product Name Through Hole Metal Film Resistor, Mfr Series, 390 Kohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details