Welwyn Components, Ltd. Metal Film Resistor, 33 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-33RFI

Description
METAL FILM RESISTOR, 33 OHM, 500mW, 1%; Resistance:33ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 33 OHM, 500mW, 1%; Resistance:33ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 33 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4903 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4903
Metal Film Resistor, 33 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4903
METAL FILM RESISTOR, 33 OHM, 500mW, 1%; Resistance:33ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 33 OHM, 500mW, 1%; Resistance:33ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Metal Film Resistor, Mfr Series, 33 Ohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K4880 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 33 Ohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K4880
Through Hole Metal Film Resistor, Mfr Series, 33 Ohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K4880
Through Hole Metal Film Resistor, MFR Series, 33 ohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 33 ohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R4903 97K4880
Product Name Metal Film Resistor, 33 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn Through Hole Metal Film Resistor, Mfr Series, 33 Ohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 33 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers