Welwyn Components, Ltd. Metal Film Resistor, 330 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-330RFI

Description
METAL FILM RESISTOR, 330 OHM, 500mW, 1%; Resistance:330ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 330 OHM, 500mW, 1%; Resistance:330ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 330 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 97K4882 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
97K4882
Metal Film Resistor, 330 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 97K4882
METAL FILM RESISTOR, 330 OHM, 500mW, 1%; Resistance:330ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 330 OHM, 500mW, 1%; Resistance:330ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4882
Product Name Metal Film Resistor, 330 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 330 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers