Welwyn Components, Ltd. Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-2K0FI

Description
METAL FILM RESISTOR, 2KOHM, 500mW, 1%; Resistance:2kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 2KOHM, 500mW, 1%; Resistance:2kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 97K4847 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
97K4847
Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 97K4847
METAL FILM RESISTOR, 2KOHM, 500mW, 1%; Resistance:2kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 500mW, 1%; Resistance:2kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4847
Product Name Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 2000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers