Welwyn Components, Ltd. Metal Film Resistor, 270 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-270RFI

Description
METAL FILM RESISTOR, 270 OHM, 500mW, 1%; Resistance:270ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 270 OHM, 500mW, 1%; Resistance:270ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 270 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 97K4868 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 270 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
97K4868
Metal Film Resistor, 270 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 97K4868
METAL FILM RESISTOR, 270 OHM, 500mW, 1%; Resistance:270ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 270 OHM, 500mW, 1%; Resistance:270ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4868
Product Name Metal Film Resistor, 270 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 270 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details