Welwyn Components, Ltd. Metal Film Resistor, 220Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-220KFI

Description
METAL FILM RESISTOR, 220KOHM, 500mW, 1%; Resistance:220kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 220KOHM, 500mW, 1%; Resistance:220kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 220Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4894 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4894
Metal Film Resistor, 220Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4894
METAL FILM RESISTOR, 220KOHM, 500mW, 1%; Resistance:220kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 220KOHM, 500mW, 1%; Resistance:220kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, Mfr Series, 220 Kohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K4859 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 220 Kohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K4859
Through Hole Metal Film Resistor, Mfr Series, 220 Kohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K4859
Through Hole Metal Film Resistor, MFR Series, 220 kohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 220 kohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R4894 97K4859
Product Name Metal Film Resistor, 220Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn Through Hole Metal Film Resistor, Mfr Series, 220 Kohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads ThroughHole; Axial Leads
Resistance Range 220000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details