METAL FILM RESISTOR, 1MOHM, 500mW, 1%; Resistance:1Mohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR,AXIAL,1 MOHM,500 mW; Resistance:1Mohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 78R4871 | 97K4816 |
| Product Name | Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Tt Electronics/welwyn | Metal Film Resistor,axial,1 Mohm,500 Mw; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leaded | Axial Leads |
| Resistance Range | 1.00E6 ohms | 1.00E6 ohms |
| Tolerance | 1 +/- % | 1 +/- % |