Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfr Series, 160 Ohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFR4-160RFI

Description
Through Hole Metal Film Resistor, MFR Series, 160 ohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MFR Series, 160 ohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfr Series, 160 Ohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K4842 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 160 Ohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K4842
Through Hole Metal Film Resistor, Mfr Series, 160 Ohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K4842
Through Hole Metal Film Resistor, MFR Series, 160 ohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 160 ohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4842
Product Name Through Hole Metal Film Resistor, Mfr Series, 160 Ohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers