Welwyn Components, Ltd. Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-15KFI

Description
METAL FILM RESISTOR, 15KOHM, 500mW, 1%; Resistance:15kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 15KOHM, 500mW, 1%; Resistance:15kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4881 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4881
Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4881
METAL FILM RESISTOR, 15KOHM, 500mW, 1%; Resistance:15kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 500mW, 1%; Resistance:15kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, Mfr Series, 15 Kohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K4835 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 15 Kohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K4835
Through Hole Metal Film Resistor, Mfr Series, 15 Kohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K4835
Through Hole Metal Film Resistor, MFR Series, 15 kohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 15 kohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R4881 97K4835
Product Name Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn Through Hole Metal Film Resistor, Mfr Series, 15 Kohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 15000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details