Welwyn Components, Ltd. Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-150RFI

Description
METAL FILM RESISTOR, 150 OHM, 500mW, 1%; Resistance:150ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 150 OHM, 500mW, 1%; Resistance:150ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 97K4838 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
97K4838
Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 97K4838
METAL FILM RESISTOR, 150 OHM, 500mW, 1%; Resistance:150ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150 OHM, 500mW, 1%; Resistance:150ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4883 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4883
Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4883
METAL FILM RESISTOR, 150 OHM, 500mW, 1%; Resistance:150ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150 OHM, 500mW, 1%; Resistance:150ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97K4838 78R4883
Product Name Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads Axial Leaded
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details