Welwyn Components, Ltd. Metal Film Resistor, 120 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-120RFI

Description
METAL FILM RESISTOR, 120 OHM, 500mW, 1%; Resistance:120ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 120 OHM, 500mW, 1%; Resistance:120ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 120 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4880 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4880
Metal Film Resistor, 120 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4880
METAL FILM RESISTOR, 120 OHM, 500mW, 1%; Resistance:120ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 120 OHM, 500mW, 1%; Resistance:120ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4880
Product Name Metal Film Resistor, 120 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 120 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers