Welwyn Components, Ltd. Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-10KFI

Description
METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4874 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4874
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4874
METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 83K8442 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
83K8442
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 83K8442
METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R4874 83K8442
Product Name Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leaded Axial Leaded
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details