Welwyn Components, Ltd. Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-100RFI

Description
METAL FILM RESISTOR, 100 OHM, 500mW, 1%; Resistance:100ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 100 OHM, 500mW, 1%; Resistance:100ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4877 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4877
Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4877
METAL FILM RESISTOR, 100 OHM, 500mW, 1%; Resistance:100ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 500mW, 1%; Resistance:100ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 97K4822 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
97K4822
Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 97K4822
METAL FILM RESISTOR, 100 OHM, 500mW, 1%; Resistance:100ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 500mW, 1%; Resistance:100ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R4877 97K4822
Product Name Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leaded Axial Leads
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details