Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfr Series, 68 Ohm, 400 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFR3-68RFC

Description
Through Hole Metal Film Resistor, MFR Series, 68 ohm, 400 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MFR Series, 68 ohm, 400 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfr Series, 68 Ohm, 400 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 11N5639 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 68 Ohm, 400 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
11N5639
Through Hole Metal Film Resistor, Mfr Series, 68 Ohm, 400 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 11N5639
Through Hole Metal Film Resistor, MFR Series, 68 ohm, 400 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 68 ohm, 400 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11N5639
Product Name Through Hole Metal Film Resistor, Mfr Series, 68 Ohm, 400 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details