Welwyn Components, Ltd. Metal Film Resistor, 560 Ohm, 400Mw, 1%, Axial Leaded; Resistance Tt Electronics/welwyn MFR3-560RFC

Description
METAL FILM RESISTOR, 560 OHM, 400mW, 1%, AXIAL LEADED; Resistance:560ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:2mm RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 560 OHM, 400mW, 1%, AXIAL LEADED; Resistance:560ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 560 Ohm, 400Mw, 1%, Axial Leaded; Resistance Tt Electronics/welwyn - 78R4865 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 560 Ohm, 400Mw, 1%, Axial Leaded; Resistance Tt Electronics/welwyn
78R4865
Metal Film Resistor, 560 Ohm, 400Mw, 1%, Axial Leaded; Resistance Tt Electronics/welwyn 78R4865
METAL FILM RESISTOR, 560 OHM, 400mW, 1%, AXIAL LEADED; Resistance:560ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:2mm RoHS Compliant: Yes

METAL FILM RESISTOR, 560 OHM, 400mW, 1%, AXIAL LEADED; Resistance:560ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4865
Product Name Metal Film Resistor, 560 Ohm, 400Mw, 1%, Axial Leaded; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 560 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers