Welwyn Components, Ltd. Metal Film Resistor, 470 Ohm, 400Mw, 1%; Resistance Tt Electronics/welwyn MFR3-470RFC

Description
METAL FILM RESISTOR, 470 OHM, 400mW, 1%; Resistance:470ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 470 OHM, 400mW, 1%; Resistance:470ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 470 Ohm, 400Mw, 1%; Resistance Tt Electronics/welwyn - 78R4864 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 400Mw, 1%; Resistance Tt Electronics/welwyn
78R4864
Metal Film Resistor, 470 Ohm, 400Mw, 1%; Resistance Tt Electronics/welwyn 78R4864
METAL FILM RESISTOR, 470 OHM, 400mW, 1%; Resistance:470ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 470 OHM, 400mW, 1%; Resistance:470ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4864
Product Name Metal Film Resistor, 470 Ohm, 400Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 470 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details