Welwyn Components, Ltd. Metal Film Resistor, 330 Ohm, 400Mw, 1%; Resistance Tt Electronics/welwyn MFR3-330RFC

Description
METAL FILM RESISTOR, 330 OHM, 400mW, 1%; Resistance:330ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 330 OHM, 400mW, 1%; Resistance:330ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 330 Ohm, 400Mw, 1%; Resistance Tt Electronics/welwyn - 78R4861 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330 Ohm, 400Mw, 1%; Resistance Tt Electronics/welwyn
78R4861
Metal Film Resistor, 330 Ohm, 400Mw, 1%; Resistance Tt Electronics/welwyn 78R4861
METAL FILM RESISTOR, 330 OHM, 400mW, 1%; Resistance:330ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 330 OHM, 400mW, 1%; Resistance:330ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4861
Product Name Metal Film Resistor, 330 Ohm, 400Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 330 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers