Welwyn Components, Ltd. Resistor, 27 Ohm, 400Mw, ±1%; Resistance Tt Electronics/welwyn MFR3-27RFC

Description
RESISTOR, 27 OHM, 400mW, ±1%; Resistance:27ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Diameter:2mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 27 OHM, 400mW, ±1%; Resistance:27ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Diameter:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 27 Ohm, 400Mw, ±1%; Resistance Tt Electronics/welwyn - 11N5615 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27 Ohm, 400Mw, ±1%; Resistance Tt Electronics/welwyn
11N5615
Resistor, 27 Ohm, 400Mw, ±1%; Resistance Tt Electronics/welwyn 11N5615
RESISTOR, 27 OHM, 400mW, ±1%; Resistance:27ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Diameter:2mm RoHS Compliant: Yes

RESISTOR, 27 OHM, 400mW, ±1%; Resistance:27ohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Diameter:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11N5615
Product Name Resistor, 27 Ohm, 400Mw, ±1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 27 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details