Welwyn Components, Ltd. Metal Film Resistor, 1.2Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn MFR3-1K2FC

Description
METAL FILM RESISTOR, 1.2KOHM, 400mW, 1%; Resistance:1.2kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 1.2KOHM, 400mW, 1%; Resistance:1.2kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1.2Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn - 78R4839 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.2Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn
78R4839
Metal Film Resistor, 1.2Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn 78R4839
METAL FILM RESISTOR, 1.2KOHM, 400mW, 1%; Resistance:1.2kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.2KOHM, 400mW, 1%; Resistance:1.2kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4839
Product Name Metal Film Resistor, 1.2Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details