Welwyn Components, Ltd. Metal Film Resistor, 1Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn MFR3-1K0FC

Description
METAL FILM RESISTOR, 1KOHM, 400mW, 1%; Resistance:1kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 1KOHM, 400mW, 1%; Resistance:1kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn - 78R4838 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn
78R4838
Metal Film Resistor, 1Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn 78R4838
METAL FILM RESISTOR, 1KOHM, 400mW, 1%; Resistance:1kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 400mW, 1%; Resistance:1kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor,axial,1 Kohm,400 Mw; Resistance Tt Electronics/welwyn - 11N5587 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,axial,1 Kohm,400 Mw; Resistance Tt Electronics/welwyn
11N5587
Metal Film Resistor,axial,1 Kohm,400 Mw; Resistance Tt Electronics/welwyn 11N5587
METAL FILM RESISTOR,AXIAL,1 KOHM,400 mW; Resistance:1kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR,AXIAL,1 KOHM,400 mW; Resistance:1kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R4838 11N5587
Product Name Metal Film Resistor, 1Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn Metal Film Resistor,axial,1 Kohm,400 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leaded Axial Leads
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers