Welwyn Components, Ltd. Metal Film Resistor, 12Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn MFR3-12KFC

Description
METAL FILM RESISTOR, 12KOHM, 400mW, 1%; Resistance:12kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 12KOHM, 400mW, 1%; Resistance:12kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 12Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn - 78R4847 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 12Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn
78R4847
Metal Film Resistor, 12Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn 78R4847
METAL FILM RESISTOR, 12KOHM, 400mW, 1%; Resistance:12kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 12KOHM, 400mW, 1%; Resistance:12kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4847
Product Name Metal Film Resistor, 12Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 12000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details