Welwyn Components, Ltd. Metal Film Resistor, 56Kohm, 2W, 5%; Resistance Tt Electronics/welwyn MFP2-56KJI

Description
METAL FILM RESISTOR, 56KOHM, 2W, 5%; Resistance:56kohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 56KOHM, 2W, 5%; Resistance:56kohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 56Kohm, 2W, 5%; Resistance Tt Electronics/welwyn - 78R4826 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56Kohm, 2W, 5%; Resistance Tt Electronics/welwyn
78R4826
Metal Film Resistor, 56Kohm, 2W, 5%; Resistance Tt Electronics/welwyn 78R4826
METAL FILM RESISTOR, 56KOHM, 2W, 5%; Resistance:56kohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 56KOHM, 2W, 5%; Resistance:56kohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4826
Product Name Metal Film Resistor, 56Kohm, 2W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 56000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details