Welwyn Components, Ltd. Metal Film Resistor, 560 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn MFP2-560RJI

Description
METAL FILM RESISTOR, 560 OHM, 2W, 5%; Resistance:560ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 560 OHM, 2W, 5%; Resistance:560ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 560 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn - 78R4828 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 560 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
78R4828
Metal Film Resistor, 560 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn 78R4828
METAL FILM RESISTOR, 560 OHM, 2W, 5%; Resistance:560ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 560 OHM, 2W, 5%; Resistance:560ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4828
Product Name Metal Film Resistor, 560 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details