Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfp Series, 4.7 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFP2-4R7 JI

Description
Through Hole Metal Film Resistor, MFP Series, 4.7 ohm, 2 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MFP Series, 4.7 ohm, 2 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfp Series, 4.7 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 11N5567 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfp Series, 4.7 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
11N5567
Through Hole Metal Film Resistor, Mfp Series, 4.7 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 11N5567
Through Hole Metal Film Resistor, MFP Series, 4.7 ohm, 2 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFP Series, 4.7 ohm, 2 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11N5567
Product Name Through Hole Metal Film Resistor, Mfp Series, 4.7 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details