Welwyn Components, Ltd. Metal Film Resistor, 47Kohm, 2W, 5%; Resistance Tt Electronics/welwyn MFP2-47KJI

Description
METAL FILM RESISTOR, 47KOHM, 2W, 5%; Resistance:47kohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 47KOHM, 2W, 5%; Resistance:47kohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 47Kohm, 2W, 5%; Resistance Tt Electronics/welwyn - 78R4820 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47Kohm, 2W, 5%; Resistance Tt Electronics/welwyn
78R4820
Metal Film Resistor, 47Kohm, 2W, 5%; Resistance Tt Electronics/welwyn 78R4820
METAL FILM RESISTOR, 47KOHM, 2W, 5%; Resistance:47kohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes

METAL FILM RESISTOR, 47KOHM, 2W, 5%; Resistance:47kohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4820
Product Name Metal Film Resistor, 47Kohm, 2W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details