Welwyn Components, Ltd. Resistor, Metal Film, 39 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn MFP2-39RJI

Description
RESISTOR, METAL FILM, 39 OHM, 2W, 5%; Resistance:39ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM, 39 OHM, 2W, 5%; Resistance:39ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 39 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn - 78R4816 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 39 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
78R4816
Resistor, Metal Film, 39 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn 78R4816
RESISTOR, METAL FILM, 39 OHM, 2W, 5%; Resistance:39ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, METAL FILM, 39 OHM, 2W, 5%; Resistance:39ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4816
Product Name Resistor, Metal Film, 39 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 39 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details