Welwyn Components, Ltd. Metal Film Resistor, 270 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn MFP2-270RJI

Description
METAL FILM RESISTOR, 270 OHM, 2W, 5%; Resistance:270ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 270 OHM, 2W, 5%; Resistance:270ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Metal Film Resistor, 270 Ohm, 2W, 5% from the MFP Series is designed for applications requiring precise resistance values and reliable performance. It features a power rating of 2 watts and a resistance tolerance of ±5%. The resistor is constructed with a thin film of metal alloy on a high purity ceramic core, providing stability and accuracy. It is rated for a maximum voltage of 350V and operates within an ambient temperature range of -55°C to 155°C. The resistor is also flameproof, ensuring safety under overload conditions, and is compliant with RoHS regulations. Its compact size makes it suitable for various electronic applications, particularly where space is a constraint.

Datasheet Summary
Powered by GS/AI

The Metal Film Resistor, 270 Ohm, 2W, 5% from the MFP Series is designed for applications requiring precise resistance values and reliable performance. It features a power rating of 2 watts and a resistance tolerance of ±5%. The resistor is constructed with a thin film of metal alloy on a high purity ceramic core, providing stability and accuracy. It is rated for a maximum voltage of 350V and operates within an ambient temperature range of -55°C to 155°C. The resistor is also flameproof, ensuring safety under overload conditions, and is compliant with RoHS regulations. Its compact size makes it suitable for various electronic applications, particularly where space is a constraint.

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 270 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn - 78R4806 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 270 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
78R4806
Metal Film Resistor, 270 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn 78R4806
METAL FILM RESISTOR, 270 OHM, 2W, 5%; Resistance:270ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 270 OHM, 2W, 5%; Resistance:270ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4806
Product Name Metal Film Resistor, 270 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details