Welwyn Components, Ltd. Metal Film Resistor, 1 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn MFP2-1R0JI

Description
METAL FILM RESISTOR, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:10mmRoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:10mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn - 78R4776 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
78R4776
Metal Film Resistor, 1 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn 78R4776
METAL FILM RESISTOR, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:10mmRoHS Compliant: Yes

METAL FILM RESISTOR, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4776
Product Name Metal Film Resistor, 1 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details