Welwyn Components, Ltd. Metal Film Resistor, 1Mohm, 2W, 5%; Resistance Tt Electronics/welwyn MFP2-1M0JI

Description
METAL FILM RESISTOR, 1MOHM, 2W, 5%; Resistance:1Mohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 1MOHM, 2W, 5%; Resistance:1Mohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1Mohm, 2W, 5%; Resistance Tt Electronics/welwyn - 78R4775 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 2W, 5%; Resistance Tt Electronics/welwyn
78R4775
Metal Film Resistor, 1Mohm, 2W, 5%; Resistance Tt Electronics/welwyn 78R4775
METAL FILM RESISTOR, 1MOHM, 2W, 5%; Resistance:1Mohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 2W, 5%; Resistance:1Mohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4775
Product Name Metal Film Resistor, 1Mohm, 2W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1.00E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details