The Metal Film Resistor, 18Kohm, 2W, 5% from the MFP Series by TT Electronics/Welwyn is designed for applications requiring precise resistance values and stability. It features a resistance tolerance of ±5% and a power rating of 2W at 70°C, with a maximum voltage rating of 350V. The resistor is constructed with a thin film of metal alloy on a high purity ceramic core, providing flameproof protection and ensuring it does not burn or emit incandescent particles under overload conditions. The ambient temperature range for operation is -55°C to 155°C, making it suitable for various environmental conditions. Additionally, the resistor is compliant with RoHS standards, ensuring it is free from lead and other hazardous substances. This component is ideal for engineers looking for reliable performance in their electronic designs.
METAL FILM RESISTOR, 18KOHM, 2W, 5%; Resistance:18kohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 78R4791 |
| Product Name | Metal Film Resistor, 18Kohm, 2W, 5%; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 18000 ohms |
| Tolerance | 5 +/- % |