Welwyn Components, Ltd. Metal Film Resistor, 12 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn MFP2-12RJI

Description
METAL FILM RESISTOR, 12 OHM, 2W, 5%; Resistance:12ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 12 OHM, 2W, 5%; Resistance:12ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 12 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn - 78R4784 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 12 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
78R4784
Metal Film Resistor, 12 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn 78R4784
METAL FILM RESISTOR, 12 OHM, 2W, 5%; Resistance:12ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 12 OHM, 2W, 5%; Resistance:12ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4784
Product Name Metal Film Resistor, 12 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 12 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details