Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfp Series, 12 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFP2-12R JI

Description
Through Hole Metal Film Resistor, MFP Series, 12 ohm, 2 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MFP Series, 12 ohm, 2 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfp Series, 12 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 11N5532 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfp Series, 12 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
11N5532
Through Hole Metal Film Resistor, Mfp Series, 12 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 11N5532
Through Hole Metal Film Resistor, MFP Series, 12 ohm, 2 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFP Series, 12 ohm, 2 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11N5532
Product Name Through Hole Metal Film Resistor, Mfp Series, 12 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details