TT Electronics Resistor, Metal Film, 10K, 5%, Axial; Resistance Tt Electronics/welwyn MFP2-10K JI

Description
RESISTOR, METAL FILM, 10K, 5%, AXIAL; Resistance:10kohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM, 10K, 5%, AXIAL; Resistance:10kohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 10K, 5%, Axial; Resistance Tt Electronics/welwyn - 11N5527 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10K, 5%, Axial; Resistance Tt Electronics/welwyn
11N5527
Resistor, Metal Film, 10K, 5%, Axial; Resistance Tt Electronics/welwyn 11N5527
RESISTOR, METAL FILM, 10K, 5%, AXIAL; Resistance:10kohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RESISTOR, METAL FILM, 10K, 5%, AXIAL; Resistance:10kohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11N5527
Product Name Resistor, Metal Film, 10K, 5%, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details