Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfp Series, 100 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFP2-100R JI

Description
Through Hole Metal Film Resistor, MFP Series, 100 ohm, 2 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MFP Series, 100 ohm, 2 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfp Series, 100 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 11N5530 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfp Series, 100 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
11N5530
Through Hole Metal Film Resistor, Mfp Series, 100 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 11N5530
Through Hole Metal Film Resistor, MFP Series, 100 ohm, 2 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFP Series, 100 ohm, 2 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11N5530
Product Name Through Hole Metal Film Resistor, Mfp Series, 100 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details