Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfp Series, 8.2 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFP1-8R2 JI

Description
Through Hole Metal Film Resistor, MFP Series, 8.2 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MFP Series, 8.2 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfp Series, 8.2 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 11N5514 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfp Series, 8.2 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
11N5514
Through Hole Metal Film Resistor, Mfp Series, 8.2 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 11N5514
Through Hole Metal Film Resistor, MFP Series, 8.2 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFP Series, 8.2 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11N5514
Product Name Through Hole Metal Film Resistor, Mfp Series, 8.2 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details