Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfp Series, 820 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFP1-820R JI

Description
Through Hole Metal Film Resistor, MFP Series, 820 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MFP Series, 820 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfp Series, 820 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 11N5518 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfp Series, 820 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
11N5518
Through Hole Metal Film Resistor, Mfp Series, 820 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 11N5518
Through Hole Metal Film Resistor, MFP Series, 820 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFP Series, 820 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11N5518
Product Name Through Hole Metal Film Resistor, Mfp Series, 820 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers