The Metal Film Resistor, 680 Ohm, 1W, 5% from the MFP Series by TT Electronics/Welwyn is designed for applications requiring precise resistance values and reliable performance. It features a resistance tolerance of ±5% and a power rating of 1W at 70°C, with a maximum voltage rating of 350V. The resistor is constructed with a thin film of metal alloy on a high purity ceramic core, providing flameproof protection and ensuring it will not burn or emit incandescent particles under overload conditions. It is compliant with RoHS standards and is suitable for use in environments with normal industrial cleaning solvents. The resistor is packaged for automatic insertion, making it convenient for high-volume applications.
METAL FILM RESISTOR, 680 OHM, 1W, 5%; Resistance:680ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 78R4764 |
| Product Name | Metal Film Resistor, 680 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 680 ohms |