TT Electronics Metal Film Resistor, 56 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn MFP1-56RJI

Description
METAL FILM RESISTOR, 56 OHM, 1W, 5%; Resistance:56ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 56 OHM, 1W, 5%; Resistance:56ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 56 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn - 78R4757 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn
78R4757
Metal Film Resistor, 56 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn 78R4757
METAL FILM RESISTOR, 56 OHM, 1W, 5%; Resistance:56ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes

METAL FILM RESISTOR, 56 OHM, 1W, 5%; Resistance:56ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4757
Product Name Metal Film Resistor, 56 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 56 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details