Welwyn Components, Ltd. Metal Film Resistor, 56Kohm, 1W, 5%; Resistance Tt Electronics/welwyn MFP1-56KJI

Description
METAL FILM RESISTOR, 56KOHM, 1W, 5%; Resistance:56kohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 56KOHM, 1W, 5%; Resistance:56kohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 56Kohm, 1W, 5%; Resistance Tt Electronics/welwyn - 78R4756 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56Kohm, 1W, 5%; Resistance Tt Electronics/welwyn
78R4756
Metal Film Resistor, 56Kohm, 1W, 5%; Resistance Tt Electronics/welwyn 78R4756
METAL FILM RESISTOR, 56KOHM, 1W, 5%; Resistance:56kohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes

METAL FILM RESISTOR, 56KOHM, 1W, 5%; Resistance:56kohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4756
Product Name Metal Film Resistor, 56Kohm, 1W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 56000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details