The Metal Film Resistor, 39 Ohm, 1W, 5% from the MFP Series is designed for applications requiring precise resistance values and stability. It features a power rating of 1 watt at 70°C and a resistance tolerance of ±5%. The resistor is constructed with a thin film of metal alloy on a high purity ceramic core, providing reliable performance and flameproof protection. It operates within a temperature range of -55°C to 155°C and has a limiting element voltage of 350 volts. The component is RoHS compliant and suitable for use in environments where solvent resistance is necessary. The resistor is packaged for automatic insertion, making it convenient for high-volume production.
METAL FILM RESISTOR, 39 OHM, 1W, 5%; Resistance:39ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 78R4747 |
| Product Name | Metal Film Resistor, 39 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 39 ohms |
| Tolerance | 5 +/- % |